Panasonic Chip Resistor - Surface Mount - ERA-8APB8872V ERA-8APB8872V

Description
Manufacturer: Panasonic Win Source Part Number: 870840-ERA-8APB8872V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 88.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8APB8872V, P18546CT, ERA-8APB8872V-ND, ERA-8APB8872P, ERA8APB8872P, P18546DKR, P18546TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870840-ERA-8APB8872V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 88.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8APB8872V, P18546CT, ERA-8APB8872V-ND, ERA-8APB8872P, ERA8APB8872P, P18546DKR, P18546TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8APB8872V
870840-ERA-8APB8872V
Chip Resistor - Surface Mount - ERA-8APB8872V 870840-ERA-8APB8872V
Manufacturer: Panasonic Win Source Part Number: 870840-ERA-8APB8872V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 88.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8APB8872V, P18546CT, ERA-8APB8872V-ND, ERA-8APB8872P, ERA8APB8872P, P18546DKR, P18546TR

Manufacturer: Panasonic
Win Source Part Number: 870840-ERA-8APB8872V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 88.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA8APB8872V, P18546CT, ERA-8APB8872V-ND, ERA-8APB8872P, ERA8APB8872P, P18546DKR, P18546TR

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-8APB8872V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8APB8872V
SMD 4W Resistor 52-ERA-8APB8872V
RES SMD 88.7K OHM 0.1% 1/4W 1206 Product overview: ERA-8APB8872V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8APB8872V can be used for catalog matching and distributor lookup.

RES SMD 88.7K OHM 0.1% 1/4W 1206 Product overview: ERA-8APB8872V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8APB8872V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3345 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3345
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3345
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870840-ERA-8APB8872V 52-ERA-8APB8872V 84X3345
Product Name Chip Resistor - Surface Mount - ERA-8APB8872V SMD 4W Resistor 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details