Panasonic Resistors - Chip Resistor - Surface Mount ERA-8APB1072V

Description
Win Source Part Number: 1057571-ERA-8APB1072 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B10K7BTG; RP73D2B10KBTDF; TNPW120610K0BXTA; RP73D2B11K5BTG; ERA-8APB9761V; TNPW120610K0BXENERA8 APB1072V; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8APB1072P,P18354 DKR,ERA-8APB1072V-ND ,ERA8APB1072V,P18354 CT,P18354TR,ERA8APB1 072P Base Product Number: ERA-8APB
Request a Quote Datasheet
Description
Win Source Part Number: 1057571-ERA-8APB1072 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B10K7BTG; RP73D2B10KBTDF; TNPW120610K0BXTA; RP73D2B11K5BTG; ERA-8APB9761V; TNPW120610K0BXENERA8 APB1072V; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8APB1072P,P18354 DKR,ERA-8APB1072V-ND ,ERA8APB1072V,P18354 CT,P18354TR,ERA8APB1 072P Base Product Number: ERA-8APB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057571-ERA-8APB1072V
Resistors - Chip Resistor - Surface Mount 1057571-ERA-8APB1072V
Win Source Part Number: 1057571-ERA-8APB1072 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B10K7BTG; RP73D2B10KBTDF; TNPW120610K0BXTA; RP73D2B11K5BTG; ERA-8APB9761V; TNPW120610K0BXENERA8 APB1072V; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8APB1072P,P18354 DKR,ERA-8APB1072V-ND ,ERA8APB1072V,P18354 CT,P18354TR,ERA8APB1 072P Base Product Number: ERA-8APB

Win Source Part Number: 1057571-ERA-8APB1072V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10.7 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RP73D2B10K7BTG; RP73D2B10KBTDF; TNPW120610K0BXTA; RP73D2B11K5BTG; ERA-8APB9761V; TNPW120610K0BXENERA8APB1072V;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-8APB1072P,P18354DKR,ERA-8APB1072V-ND,ERA8APB1072V,P18354CT,P18354TR,ERA8APB1072P
Base Product Number: ERA-8APB

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-8APB1072V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8APB1072V
SMD 4W Resistor 52-ERA-8APB1072V
RES SMD 10.7K OHM 0.1% 1/4W 1206 Product overview: ERA-8APB1072V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8APB1072V can be used for catalog matching and distributor lookup.

RES SMD 10.7K OHM 0.1% 1/4W 1206 Product overview: ERA-8APB1072V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8APB1072V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3102 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3102
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3102
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057571-ERA-8APB1072V 52-ERA-8APB1072V 84X3102
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 10700 ohms 10700 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details