Panasonic Res, 100K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8APB104V

Description
RES, 100K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 84X3098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
84X3098
Res, 100K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 84X3098
RES, 100K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0993 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0993
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0993
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X3098 57AK0993
Product Name Res, 100K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details