Panasonic Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8APB103V

Description
RES, 10K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 84X3097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
84X3097
Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 84X3097
RES, 10K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0992 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0992
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0992
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X3097 57AK0992
Product Name Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details