Panasonic Chip Resistor - Surface Mount ERA-8APB102V

Description
RES SMD 1K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 1K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8APB102V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8APB102V
Chip Resistor - Surface Mount ERA-8APB102V
RES SMD 1K OHM 0.1% 1/4W 1206

RES SMD 1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 84X3094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
84X3094
Res, 1K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 84X3094
RES, 1K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0991 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0991
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0991
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-8APB102V 84X3094 57AK0991
Product Name Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers