Panasonic Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206; Resistance Panasonic ERA-8AHD46R4V

Description
RES, METAL FILM (THIN FILM), 46R4, 0.5%, 0.25W, 1206; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 46R4, 0.5%, 0.25W, 1206; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1768
Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1768
RES, METAL FILM (THIN FILM), 46R4, 0.5%, 0.25W, 1206; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 46R4, 0.5%, 0.25W, 1206; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1852
Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1852
RES, METAL FILM (THIN FILM), 46R4, 0.5%, 0.25W, 1206, REEL; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 46R4, 0.5%, 0.25W, 1206, REEL; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W1768 31X1852
Product Name Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 46R4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details