Panasonic SMD 43 OHM 4W Resistor ERA-8AHD430V

Description
RES SMD 43 OHM 0.5% 1/4W 1206 Product overview: ERA-8AHD430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AHD430V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 43 OHM 0.5% 1/4W 1206 Product overview: ERA-8AHD430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AHD430V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 43 OHM 4W Resistor - 52-ERA-8AHD430V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 43 OHM 4W Resistor
52-ERA-8AHD430V
SMD 43 OHM 4W Resistor 52-ERA-8AHD430V
RES SMD 43 OHM 0.5% 1/4W 1206 Product overview: ERA-8AHD430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AHD430V can be used for catalog matching and distributor lookup.

RES SMD 43 OHM 0.5% 1/4W 1206 Product overview: ERA-8AHD430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AHD430V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057570-ERA-8AHD430V
Resistors - Chip Resistor - Surface Mount 1057570-ERA-8AHD430V
Win Source Part Number: 1057570-ERA-8AHD430V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 43 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RT1206DRE0747RL; RT1206FRE0743RL; RT1206FRE0747RL; ERA-8AED470V; ERJ-8GEYJ430V; ERJ-8ENF43R0VERA8AHD 430V; ERA8AHD430V.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA8AHD430V Base Product Number: ERA-8AHD

Win Source Part Number: 1057570-ERA-8AHD430V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 43 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RT1206DRE0747RL; RT1206FRE0743RL; RT1206FRE0747RL; ERA-8AED470V; ERJ-8GEYJ430V; ERJ-8ENF43R0VERA8AHD430V; ERA8AHD430V.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA8AHD430V
Base Product Number: ERA-8AHD

Buy Now Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W1765 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
50W1765
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 50W1765
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X1849 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
31X1849
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 31X1849
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-8AHD430V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AHD430V
Chip Resistor - Surface Mount ERA-8AHD430V
RES SMD 43 OHM 0.5% 1/4W 1206

RES SMD 43 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-8AHD430V 1057570-ERA-8AHD430V 50W1765 ERA-8AHD430V
Product Name SMD 43 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount 1206 Thin Film Chip Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 43 ohms 43 ohms 43 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers