Panasonic Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206; Resistance Panasonic ERA-8AHD22R6V

Description
RES, METAL FILM (THIN FILM), 22R6, 0.5%, 0.25W, 1206; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 22R6, 0.5%, 0.25W, 1206; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1730
Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1730
RES, METAL FILM (THIN FILM), 22R6, 0.5%, 0.25W, 1206; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22R6, 0.5%, 0.25W, 1206; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1814
Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1814
RES, METAL FILM (THIN FILM), 22R6, 0.5%, 0.25W, 1206, REEL; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22R6, 0.5%, 0.25W, 1206, REEL; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-8AHD22R6V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AHD22R6V
Chip Resistor - Surface Mount ERA-8AHD22R6V
RES SMD 22.6 OHM 0.5% 1/4W 1206

RES SMD 22.6 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 50W1730 31X1814 ERA-8AHD22R6V
Product Name Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 22R6, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2263FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details