Panasonic Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic ERA-8AHD150V

Description
RES, METAL FILM (THIN FILM), 15R, 0.5%, 0.25W, 1206, REEL; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150VRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 15R, 0.5%, 0.25W, 1206, REEL; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1797
Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1797
RES, METAL FILM (THIN FILM), 15R, 0.5%, 0.25W, 1206, REEL; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15R, 0.5%, 0.25W, 1206, REEL; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1713
Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1713
RES, METAL FILM (THIN FILM), 15R, 0.5%, 0.25W, 1206; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15R, 0.5%, 0.25W, 1206; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1797 50W1713
Product Name Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 15R, 0.5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 15 ohms 15 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details