Panasonic Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic ERA-8AED9760V

Description
RES, METAL FILM (THIN FILM), 976R, 0.5%, 0.25W, 1206, REEL; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 976R, 0.5%, 0.25W, 1206, REEL; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1773
Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1773
RES, METAL FILM (THIN FILM), 976R, 0.5%, 0.25W, 1206, REEL; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 976R, 0.5%, 0.25W, 1206, REEL; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1689
Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1689
RES, METAL FILM (THIN FILM), 976R, 0.5%, 0.25W, 1206; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 976R, 0.5%, 0.25W, 1206; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1773 50W1689
Product Name Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 976R, 0.5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 976 ohms 976 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details