Panasonic 806 OHM 8W Resistor ERA-8AED8060V

Description
RES 806 OHM 0.50% 1/8W 1206 Product overview: ERA-8AED8060V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AED8060V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 806 OHM 0.50% 1/8W 1206 Product overview: ERA-8AED8060V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AED8060V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
806 OHM 8W Resistor - 52-ERA-8AED8060V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
806 OHM 8W Resistor
52-ERA-8AED8060V
806 OHM 8W Resistor 52-ERA-8AED8060V
RES 806 OHM 0.50% 1/8W 1206 Product overview: ERA-8AED8060V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AED8060V can be used for catalog matching and distributor lookup.

RES 806 OHM 0.50% 1/8W 1206 Product overview: ERA-8AED8060V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AED8060V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-8AED8060V - 1056821-ERA-8AED8060V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AED8060V
1056821-ERA-8AED8060V
Chip Resistor - Surface Mount - ERA-8AED8060V 1056821-ERA-8AED8060V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056821-ERA-8AED8060 V Termination: SMD/SMT Voltage Rating: 300 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 600 µm Weight: 16.187578 mg Resistance: 806 Ω Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RT1206DRD07750RL; ERA-8AEB8060V; TNPW1206806RBEEA; ERA-8AEB8250V; RT1206BRD07750RL; RT1206BRD07845RLERA8 AED8060V; ERA8AED8060V.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056821-ERA-8AED8060V
Termination: SMD/SMT
Voltage Rating: 300 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 600 µm
Weight: 16.187578 mg
Resistance: 806 Ω
Power Rating: 250 mW
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RT1206DRD07750RL; ERA-8AEB8060V; TNPW1206806RBEEA; ERA-8AEB8250V; RT1206BRD07750RL; RT1206BRD07845RLERA8AED8060V; ERA8AED8060V.;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206

Buy Now
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W1639 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
50W1639
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 50W1639
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X1723 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
31X1723
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 31X1723
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AED8060V 1056821-ERA-8AED8060V 50W1639
Product Name 806 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-8AED8060V 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) Surface Mount Technology (SMT / SMD) 1206
Resistance Range 806 ohms 806 ohms
Operating DC Voltage 150 volts 300 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details