Panasonic Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic ERA-8AED7682V

Description
RES, METAL FILM (THIN FILM), 76K8, 0.5%, 0.25W, 1206, REEL; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 76K8, 0.5%, 0.25W, 1206, REEL; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1715
Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1715
RES, METAL FILM (THIN FILM), 76K8, 0.5%, 0.25W, 1206, REEL; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 76K8, 0.5%, 0.25W, 1206, REEL; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1631
Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1631
RES, METAL FILM (THIN FILM), 76K8, 0.5%, 0.25W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 76K8, 0.5%, 0.25W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1715 50W1631
Product Name Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 76K8, 0.5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 76800 ohms 76800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details