Panasonic Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206; Resistance Panasonic ERA-8AED6191V

Description
RES, METAL FILM (THIN FILM), 6K19, 0.5%, 0.25W, 1206; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 6K19, 0.5%, 0.25W, 1206; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1575
Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1575
RES, METAL FILM (THIN FILM), 6K19, 0.5%, 0.25W, 1206; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K19, 0.5%, 0.25W, 1206; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1659
Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1659
RES, METAL FILM (THIN FILM), 6K19, 0.5%, 0.25W, 1206, REEL; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K19, 0.5%, 0.25W, 1206, REEL; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W1575 31X1659
Product Name Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 6K19, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 6190 ohms 6190 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details