Panasonic Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206; Resistance Panasonic ERA-8AED5621V

Description
RES, METAL FILM (THIN FILM), 5K62, 0.5%, 0.25W, 1206; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 5K62, 0.5%, 0.25W, 1206; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1553
Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1553
RES, METAL FILM (THIN FILM), 5K62, 0.5%, 0.25W, 1206; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K62, 0.5%, 0.25W, 1206; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1637
Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1637
RES, METAL FILM (THIN FILM), 5K62, 0.5%, 0.25W, 1206, REEL; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K62, 0.5%, 0.25W, 1206, REEL; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W1553 31X1637
Product Name Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 5K62, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 5620 ohms 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers