Panasonic Chip Resistor - Surface Mount - ERA-8AED54R9V ERA-8AED54R9V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057569-ERA-8AED54R9 V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 300 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 600 µm Resistance: 54.9 Ω Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RT1206DRD0749R9L; RT1206DRD0751RL; ERA8AEB54R9V; ERA8AEB53R6V; RT1206BRD0751RL; ERA8AEB49R9VERA8AED5 4R9V; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057569-ERA-8AED54R9 V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 300 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 600 µm Resistance: 54.9 Ω Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RT1206DRD0749R9L; RT1206DRD0751RL; ERA8AEB54R9V; ERA8AEB53R6V; RT1206BRD0751RL; ERA8AEB49R9VERA8AED5 4R9V; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AED54R9V - 1057569-ERA-8AED54R9V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AED54R9V
1057569-ERA-8AED54R9V
Chip Resistor - Surface Mount - ERA-8AED54R9V 1057569-ERA-8AED54R9V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057569-ERA-8AED54R9 V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 300 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 600 µm Resistance: 54.9 Ω Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RT1206DRD0749R9L; RT1206DRD0751RL; ERA8AEB54R9V; ERA8AEB53R6V; RT1206BRD0751RL; ERA8AEB49R9VERA8AED5 4R9V; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: Unknown

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057569-ERA-8AED54R9V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 300 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 600 µm
Resistance: 54.9 Ω
Power Rating: 250 mW
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RT1206DRD0749R9L; RT1206DRD0751RL; ERA8AEB54R9V; ERA8AEB53R6V; RT1206BRD0751RL; ERA8AEB49R9VERA8AED54R9V;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: Unknown

Buy Now
54.9 OHM 8W Resistor - 52-ERA-8AED54R9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
54.9 OHM 8W Resistor
52-ERA-8AED54R9V
54.9 OHM 8W Resistor 52-ERA-8AED54R9V
RES 54.9 OHM 0.50% 1/8W 1206 Product overview: ERA-8AED54R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54.9 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 54.9 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AED54R9V can be used for catalog matching and distributor lookup.

RES 54.9 OHM 0.50% 1/8W 1206 Product overview: ERA-8AED54R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54.9 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 54.9 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AED54R9V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 54R9, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 54R9, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1543
Res, Metal Film (Thin Film), 54R9, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1543
RES, METAL FILM (THIN FILM), 54R9, 0.5%, 0.25W, 1206; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 54R9, 0.5%, 0.25W, 1206; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 54R9, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 54R9, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1627
Res, Metal Film (Thin Film), 54R9, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1627
RES, METAL FILM (THIN FILM), 54R9, 0.5%, 0.25W, 1206, REEL; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 54R9, 0.5%, 0.25W, 1206, REEL; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057569-ERA-8AED54R9V 52-ERA-8AED54R9V 50W1543 31X1627
Product Name Chip Resistor - Surface Mount - ERA-8AED54R9V 54.9 OHM 8W Resistor Res, Metal Film (Thin Film), 54R9, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 54R9, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers