Panasonic Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206; Resistance Panasonic ERA-8AED4752V

Description
RES, METAL FILM (THIN FILM), 47K5, 0.5%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 47K5, 0.5%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1511
Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1511
RES, METAL FILM (THIN FILM), 47K5, 0.5%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47K5, 0.5%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1595
Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1595
RES, METAL FILM (THIN FILM), 47K5, 0.5%, 0.25W, 1206, REEL; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47K5, 0.5%, 0.25W, 1206, REEL; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W1511 31X1595
Product Name Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 47K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 47500 ohms 47500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers