Panasonic Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic ERA-8AED2672V

Description
RES, METAL FILM (THIN FILM), 26K7, 0.5%, 0.25W, 1206, REEL; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 26K7, 0.5%, 0.25W, 1206, REEL; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1469
Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1469
RES, METAL FILM (THIN FILM), 26K7, 0.5%, 0.25W, 1206, REEL; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 26K7, 0.5%, 0.25W, 1206, REEL; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1385
Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1385
RES, METAL FILM (THIN FILM), 26K7, 0.5%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 26K7, 0.5%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1469 50W1385
Product Name Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 26K7, 0.5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 26700 ohms 26700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details