Panasonic Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206; Resistance Panasonic ERA-8AED2263V

Description
RES, METAL FILM (THIN FILM), 226K, 0.5%, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 226K, 0.5%, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1354
Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1354
RES, METAL FILM (THIN FILM), 226K, 0.5%, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 226K, 0.5%, 0.25W, 1206; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1438
Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1438
RES, METAL FILM (THIN FILM), 226K, 0.5%, 0.25W, 1206, REEL; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 226K, 0.5%, 0.25W, 1206, REEL; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W1354 31X1438
Product Name Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 226K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 226000 ohms 226000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers