Panasonic Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic ERA-8AED203V

Description
RES, METAL FILM (THIN FILM), 20K, 0.5%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 20K, 0.5%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1413
Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1413
RES, METAL FILM (THIN FILM), 20K, 0.5%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 20K, 0.5%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1329
Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1329
RES, METAL FILM (THIN FILM), 20K, 0.5%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 20K, 0.5%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1413 50W1329
Product Name Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 20K, 0.5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers