Panasonic Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic ERA-8AED1152V

Description
RES, METAL FILM (THIN FILM), 11K5, 0.5%, 0.25W, 1206, REEL; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 11K5, 0.5%, 0.25W, 1206, REEL; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1309
Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1309
RES, METAL FILM (THIN FILM), 11K5, 0.5%, 0.25W, 1206, REEL; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11K5, 0.5%, 0.25W, 1206, REEL; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1225
Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1225
RES, METAL FILM (THIN FILM), 11K5, 0.5%, 0.25W, 1206; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11K5, 0.5%, 0.25W, 1206; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1309 50W1225
Product Name Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 11K5, 0.5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 11500 ohms 11500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details