RES, METAL FILM (THIN FILM), 1K15, 0.5%, 0.25W, 1206, REEL; Resistance:1.15kohm;
RES, METAL FILM (THIN FILM), 1K15, 0.5%, 0.25W, 1206; Resistance:1.15kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 31X1308 | 50W1224 |
| Product Name | Res, Metal Film (Thin Film), 1K15, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic | Res, Metal Film (Thin Film), 1K15, 0.5%, 0.25W, 1206; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |
| Resistance Range | 1150 ohms | 1150 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |