RES 100 KOHMS 0.5% 1/4W 1206 Product overview: ERA-8AED104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AED104V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870834-ERA-8AED104V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA8AED104V, P123917DKR, P123917CT, P123917TR
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-8AED104V | 870834-ERA-8AED104V | 31X1289 |
| Product Name | 4W Resistor | Chip Resistor - Surface Mount - ERA-8AED104V | 1206 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206 | |
| Resistance Range | 100000 ohms | ||
| Power Rating | 0.2500 watts | ||
| Operating DC Voltage | 150 volts |