Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB9533V

Description
Win Source Part Number: 1057568-ERA-8AEB9533 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 953 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8AEB8873V; RT1206BRD071ML; RT1206BRD07909KL; ERA8AEB105V; ERA-8AEB8663VERA8AEB 9533V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P953KBCCT,P953KBCTR, ERA-8AEB9533P,ERA8AE B9533V,P953KBCDKR Base Product Number: ERA-8AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1057568-ERA-8AEB9533 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 953 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8AEB8873V; RT1206BRD071ML; RT1206BRD07909KL; ERA8AEB105V; ERA-8AEB8663VERA8AEB 9533V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P953KBCCT,P953KBCTR, ERA-8AEB9533P,ERA8AE B9533V,P953KBCDKR Base Product Number: ERA-8AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057568-ERA-8AEB9533V
Resistors - Chip Resistor - Surface Mount 1057568-ERA-8AEB9533V
Win Source Part Number: 1057568-ERA-8AEB9533 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 953 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8AEB8873V; RT1206BRD071ML; RT1206BRD07909KL; ERA8AEB105V; ERA-8AEB8663VERA8AEB 9533V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P953KBCCT,P953KBCTR, ERA-8AEB9533P,ERA8AE B9533V,P953KBCDKR Base Product Number: ERA-8AEB

Win Source Part Number: 1057568-ERA-8AEB9533V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 953 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA-8AEB8873V; RT1206BRD071ML; RT1206BRD07909KL; ERA8AEB105V; ERA-8AEB8663VERA8AEB9533V;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P953KBCCT,P953KBCTR,ERA-8AEB9533P,ERA8AEB9533V,P953KBCDKR
Base Product Number: ERA-8AEB

Buy Now Datasheet
SMD 250mW 300V Resistor - 52-ERA-8AEB9533V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 300V Resistor
52-ERA-8AEB9533V
SMD 250mW 300V Resistor 52-ERA-8AEB9533V
953kR 0.1% 1206 SMD Thin Film Resistor, 250mW, 300V Product overview: ERA-8AEB9533V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB9533V can be used for catalog matching and distributor lookup.

953kR 0.1% 1206 SMD Thin Film Resistor, 250mW, 300V Product overview: ERA-8AEB9533V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB9533V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057568-ERA-8AEB9533V 52-ERA-8AEB9533V
Product Name Resistors - Chip Resistor - Surface Mount SMD 250mW 300V Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 953000 ohms 953000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details