Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB9530V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 953 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 953 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1273 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1273
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1273
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 953 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 953 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0197 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0197
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0197
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 953 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 953 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1273
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details