Panasonic Res, Metal Film (Thin Film), 910R, 0.1%, 0.25W, 1206; Resistance Panasonic Electronic Components ERA-8AEB911V

Description
RES, METAL FILM (THIN FILM), 910R, 0.1%, 0.25W, 1206; Resistance:910ohm; Resistance Tolerance:? 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 910R, 0.1%, 0.25W, 1206; Resistance:910ohm; Resistance Tolerance:? 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 910R, 0.1%, 0.25W, 1206; Resistance Panasonic Electronic Components - 12T2119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 910R, 0.1%, 0.25W, 1206; Resistance Panasonic Electronic Components
12T2119
Res, Metal Film (Thin Film), 910R, 0.1%, 0.25W, 1206; Resistance Panasonic Electronic Components 12T2119
RES, METAL FILM (THIN FILM), 910R, 0.1%, 0.25W, 1206; Resistance:910ohm; Resistance Tolerance:? 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 910R, 0.1%, 0.25W, 1206; Resistance:910ohm; Resistance Tolerance:? 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2119
Product Name Res, Metal Film (Thin Film), 910R, 0.1%, 0.25W, 1206; Resistance Panasonic Electronic Components
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers