Panasonic Res, Metal Film (Thin Film), 91R, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB910V

Description
RES, METAL FILM (THIN FILM), 91R, 0.1%, 0.25W, 1206; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 91R, 0.1%, 0.25W, 1206; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 91R, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 91R, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2118
Res, Metal Film (Thin Film), 91R, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2118
RES, METAL FILM (THIN FILM), 91R, 0.1%, 0.25W, 1206; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 91R, 0.1%, 0.25W, 1206; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2118
Product Name Res, Metal Film (Thin Film), 91R, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details