Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB9092V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 90.9 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 90.9 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1265
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1265
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 90.9 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 90.9 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 90K9, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 90K9, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7720
Res, Metal Film (Thin Film), 90K9, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7720
RES, METAL FILM (THIN FILM), 90K9, 0.1%, 0.25W, 1206; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 90K9, 0.1%, 0.25W, 1206; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1265 93T7720
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, Metal Film (Thin Film), 90K9, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers