Panasonic Res, Metal Film (Thin Film), 88R7, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB88R7V

Description
RES, METAL FILM (THIN FILM), 88R7, 0.1%, 0.25W, 1206; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 88R7, 0.1%, 0.25W, 1206; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 88R7, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 88R7, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7717
Res, Metal Film (Thin Film), 88R7, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7717
RES, METAL FILM (THIN FILM), 88R7, 0.1%, 0.25W, 1206; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 88R7, 0.1%, 0.25W, 1206; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 88.7 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1257 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 88.7 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1257
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 88.7 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1257
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 88.7 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 88.7 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7717 31X1257
Product Name Res, Metal Film (Thin Film), 88R7, 0.1%, 0.25W, 1206; Resistance Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 88.7 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details