Panasonic Res, Metal Film (Thin Film), 8K87, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB8871V

Description
RES, METAL FILM (THIN FILM), 8K87, 0.1%, 0.25W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 8K87, 0.1%, 0.25W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K87, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K87, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7718
Res, Metal Film (Thin Film), 8K87, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7718
RES, METAL FILM (THIN FILM), 8K87, 0.1%, 0.25W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K87, 0.1%, 0.25W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7718
Product Name Res, Metal Film (Thin Film), 8K87, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 8870 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers