Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB8663V

Description
Win Source Part Number: 1057567-ERA-8AEB8663 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 866 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CPF0603B866KE1; ERA8AEB824V; ERA-8AEB9093V; ERA-8AEB7873V; RT1206BRD07909KLERA8 AEB8663V; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8AEB8663P,ERA8AE B8663V,P866KBCTR,P86 6KBCDKR,P866KBCCT Base Product Number: ERA-8AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1057567-ERA-8AEB8663 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 866 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CPF0603B866KE1; ERA8AEB824V; ERA-8AEB9093V; ERA-8AEB7873V; RT1206BRD07909KLERA8 AEB8663V; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8AEB8663P,ERA8AE B8663V,P866KBCTR,P86 6KBCDKR,P866KBCCT Base Product Number: ERA-8AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057567-ERA-8AEB8663V
Resistors - Chip Resistor - Surface Mount 1057567-ERA-8AEB8663V
Win Source Part Number: 1057567-ERA-8AEB8663 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 866 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CPF0603B866KE1; ERA8AEB824V; ERA-8AEB9093V; ERA-8AEB7873V; RT1206BRD07909KLERA8 AEB8663V; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8AEB8663P,ERA8AE B8663V,P866KBCTR,P86 6KBCDKR,P866KBCCT Base Product Number: ERA-8AEB

Win Source Part Number: 1057567-ERA-8AEB8663V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 866 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CPF0603B866KE1; ERA8AEB824V; ERA-8AEB9093V; ERA-8AEB7873V; RT1206BRD07909KLERA8AEB8663V;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-8AEB8663P,ERA8AEB8663V,P866KBCTR,P866KBCDKR,P866KBCCT
Base Product Number: ERA-8AEB

Buy Now Datasheet
Automotive SMD 150V Resistor - 52-ERA-8AEB8663V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 150V Resistor
52-ERA-8AEB8663V
Automotive SMD 150V Resistor 52-ERA-8AEB8663V
1206 SMD Thin Film Resistor 866kR 0.1% 150V AEC-Q200 Product overview: ERA-8AEB8663V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB8663V can be used for catalog matching and distributor lookup.

1206 SMD Thin Film Resistor 866kR 0.1% 150V AEC-Q200 Product overview: ERA-8AEB8663V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB8663V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057567-ERA-8AEB8663V 52-ERA-8AEB8663V
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 150V Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 866000 ohms 866000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details