Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 825 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB8250V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 825 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 825 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 825 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1243 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 825 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1243
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 825 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1243
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 825 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 825 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 825 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 825 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0172
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 825 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0172
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 825 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 825 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1243
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 825 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers