Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB7870V

Description
RES SMD 787 OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 787 OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-8AEB7870V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-8AEB7870V
Resistors - Chip Resistor - Surface Mount ERA-8AEB7870V
RES SMD 787 OHM 0.1% 1/4W 1206

RES SMD 787 OHM 0.1% 1/4W 1206

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 787 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 787 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0165
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 787 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0165
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 787 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 787 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 787 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1233 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 787 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1233
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 787 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1233
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 787 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 787 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-8AEB7870V 56W0165
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 787 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details