Panasonic Res, Metal Film (Thin Film), 7K5, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB752V

Description
RES, METAL FILM (THIN FILM), 7K5, 0.1%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 7K5, 0.1%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 7K5, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K5, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2110
Res, Metal Film (Thin Film), 7K5, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2110
RES, METAL FILM (THIN FILM), 7K5, 0.1%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K5, 0.1%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2110
Product Name Res, Metal Film (Thin Film), 7K5, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 7500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details