Panasonic Chip Resistor - Surface Mount - ERA-8AEB7323V ERA-8AEB7323V

Description
Manufacturer: Panasonic Win Source Part Number: 870833-ERA-8AEB7323V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 732 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P732KBCDKR, P732KBCCT, ERA8AEB7323V, ERA-8AEB7323P, P732KBCTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870833-ERA-8AEB7323V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 732 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P732KBCDKR, P732KBCCT, ERA8AEB7323V, ERA-8AEB7323P, P732KBCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB7323V
870833-ERA-8AEB7323V
Chip Resistor - Surface Mount - ERA-8AEB7323V 870833-ERA-8AEB7323V
Manufacturer: Panasonic Win Source Part Number: 870833-ERA-8AEB7323V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 732 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P732KBCDKR, P732KBCCT, ERA8AEB7323V, ERA-8AEB7323P, P732KBCTR

Manufacturer: Panasonic
Win Source Part Number: 870833-ERA-8AEB7323V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 732 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P732KBCDKR, P732KBCCT, ERA8AEB7323V, ERA-8AEB7323P, P732KBCTR

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-8AEB7323V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8AEB7323V
SMD 4W Resistor 52-ERA-8AEB7323V
732kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: ERA-8AEB7323V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB7323V can be used for catalog matching and distributor lookup.

732kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: ERA-8AEB7323V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB7323V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1226 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1226
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1226
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0157 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0157
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0157
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870833-ERA-8AEB7323V 52-ERA-8AEB7323V 31X1226
Product Name Chip Resistor - Surface Mount - ERA-8AEB7323V SMD 4W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 732000 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details