Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB7322V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 73.2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 73.2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1225 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1225
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1225
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 73.2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 73.2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 73K2, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 73K2, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7710
Res, Metal Film (Thin Film), 73K2, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7710
RES, METAL FILM (THIN FILM), 73K2, 0.1%, 0.25W, 1206; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 73K2, 0.1%, 0.25W, 1206; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1225 93T7710
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, Metal Film (Thin Film), 73K2, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details