Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB71R5V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0152
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0152
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1217
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1217
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0152
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details