Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 715 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB7150V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 715 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 715 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 715 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1218 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 715 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1218
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 715 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1218
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 715 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 715 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 715 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 715 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0153
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 715 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0153
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 715 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 715 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1218
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 715 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers