Panasonic Chip Resistor - Surface Mount - ERA-8AEB6983V ERA-8AEB6983V

Description
Manufacturer: Panasonic Win Source Part Number: 870832-ERA-8AEB6983V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 698 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB6983V, P698KBCTR, ERA-8AEB6983P, P698KBCDKR, P698KBCCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870832-ERA-8AEB6983V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 698 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB6983V, P698KBCTR, ERA-8AEB6983P, P698KBCDKR, P698KBCCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB6983V
870832-ERA-8AEB6983V
Chip Resistor - Surface Mount - ERA-8AEB6983V 870832-ERA-8AEB6983V
Manufacturer: Panasonic Win Source Part Number: 870832-ERA-8AEB6983V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 698 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB6983V, P698KBCTR, ERA-8AEB6983P, P698KBCDKR, P698KBCCT

Manufacturer: Panasonic
Win Source Part Number: 870832-ERA-8AEB6983V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 698 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA8AEB6983V, P698KBCTR, ERA-8AEB6983P, P698KBCDKR, P698KBCCT

Buy Now Datasheet
Automotive SMD 4W Resistor - 52-ERA-8AEB6983V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-ERA-8AEB6983V
Automotive SMD 4W Resistor 52-ERA-8AEB6983V
SMD Chip Resistor 698kR 0.1% 1/4W 1206 Thin Film AEC-Q200 Product overview: ERA-8AEB6983V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB6983V can be used for catalog matching and distributor lookup.

SMD Chip Resistor 698kR 0.1% 1/4W 1206 Thin Film AEC-Q200 Product overview: ERA-8AEB6983V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB6983V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870832-ERA-8AEB6983V 52-ERA-8AEB6983V
Product Name Chip Resistor - Surface Mount - ERA-8AEB6983V Automotive SMD 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 698000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details