Panasonic Res, Metal Film (Thin Film), 6K98, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB6981V

Description
RES, METAL FILM (THIN FILM), 6K98, 0.1%, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 6K98, 0.1%, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K98, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K98, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7705
Res, Metal Film (Thin Film), 6K98, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7705
RES, METAL FILM (THIN FILM), 6K98, 0.1%, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K98, 0.1%, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7705
Product Name Res, Metal Film (Thin Film), 6K98, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 6980 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers