Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB684V

Description
Win Source Part Number: 1342398-ERA-8AEB684V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 680 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-8AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1342398-ERA-8AEB684V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 680 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-8AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1342398-ERA-8AEB684V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1342398-ERA-8AEB684V
Resistors - Chip Resistor - Surface Mount 1342398-ERA-8AEB684V
Win Source Part Number: 1342398-ERA-8AEB684V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 680 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-8AEB

Win Source Part Number: 1342398-ERA-8AEB684V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 680 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-8AEB

Buy Now Datasheet
Res, Metal Film (Thin Film), 680K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 680K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2107
Res, Metal Film (Thin Film), 680K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2107
RES, METAL FILM (THIN FILM), 680K, 0.1%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 680K, 0.1%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1342398-ERA-8AEB684V 12T2107
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 680K, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 680000 ohms 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details