Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 68.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB6812V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 68.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 68.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 68.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0146 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 68.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0146
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 68.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0146
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 68.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 68.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 68.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 68.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1210
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 68.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1210
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 68.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 68.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0146
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 68.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details