Panasonic Resistor ERA-8AEB6811V

Description
RESISTOR, METAL FILM (THIN FILM), 6K81, 0.1%, 0.25W, 1206, RESISTANCE:6.81KOHM, RESISTANCE TOLERANCE:± 0.1%, POWER RATING:250MW, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTOR TECHNOLOGY:METAL FILM (THIN FILM), PRODUCT RANGE:ERA SERIES ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RESISTOR, METAL FILM (THIN FILM), 6K81, 0.1%, 0.25W, 1206, RESISTANCE:6.81KOHM, RESISTANCE TOLERANCE:± 0.1%, POWER RATING:250MW, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTOR TECHNOLOGY:METAL FILM (THIN FILM), PRODUCT RANGE:ERA SERIES ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 39019406 - Radwell International
Willingboro, NJ, United States
Resistor
39019406
Resistor 39019406
RESISTOR, METAL FILM (THIN FILM), 6K81, 0.1%, 0.25W, 1206, RESISTANCE:6.81KOHM, RESISTANCE TOLERANCE:± 0.1%, POWER RATING:250MW, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTOR TECHNOLOGY:METAL FILM (THIN FILM), PRODUCT RANGE:ERA SERIES ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, METAL FILM (THIN FILM), 6K81, 0.1%, 0.25W, 1206, RESISTANCE:6.81KOHM, RESISTANCE TOLERANCE:± 0.1%, POWER RATING:250MW, RESISTOR CASE STYLE:1206 [3216 METRIC], RESISTOR TECHNOLOGY:METAL FILM (THIN FILM), PRODUCT RANGE:ERA SERIES ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.81 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1209 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.81 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1209
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.81 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1209
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 6.81 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 6.81 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K81, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K81, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7704
Res, Metal Film (Thin Film), 6K81, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7704
RES, METAL FILM (THIN FILM), 6K81, 0.1%, 0.25W, 1206; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K81, 0.1%, 0.25W, 1206; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 39019406 31X1209 93T7704
Product Name Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.81 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, Metal Film (Thin Film), 6K81, 0.1%, 0.25W, 1206; Resistance Panasonic
Resistance Range 6810 ohms 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details