Panasonic SMD 4W 150V Resistor ERA-8AEB6652V

Description
66.5kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB6652V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB6652V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
66.5kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB6652V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB6652V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 150V Resistor - 52-ERA-8AEB6652V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 150V Resistor
52-ERA-8AEB6652V
SMD 4W 150V Resistor 52-ERA-8AEB6652V
66.5kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB6652V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB6652V can be used for catalog matching and distributor lookup.

66.5kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB6652V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB6652V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057566-ERA-8AEB6652V
Resistors - Chip Resistor - Surface Mount 1057566-ERA-8AEB6652V
Win Source Part Number: 1057566-ERA-8AEB6652 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 66.5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RP73D2B66K5BTG; ERA8AEB683V; RT1206BRD0768KL; RT1206BRD0769K8L; ERA8AEB6982V; TNPW120668K1BEEA; ERA8AEB6492VERA8AEB6 652V; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8AEB6652P,ERA8AE B6652V,P66.5KBCTR,P6 6.5KBCDKR,P66.5KBCCT Base Product Number: ERA-8AEB

Win Source Part Number: 1057566-ERA-8AEB6652V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 66.5 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RP73D2B66K5BTG; ERA8AEB683V; RT1206BRD0768KL; RT1206BRD0769K8L; ERA8AEB6982V; TNPW120668K1BEEA; ERA8AEB6492VERA8AEB6652V;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-8AEB6652P,ERA8AEB6652V,P66.5KBCTR,P66.5KBCDKR,P66.5KBCCT
Base Product Number: ERA-8AEB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-8AEB6652V 1057566-ERA-8AEB6652V
Product Name SMD 4W 150V Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 66500 ohms 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers