Panasonic SMD 250mW 150V Resistor ERA-8AEB64R9V

Description
1206 SMD Thin Film Resistor 64.9R 0.1% 250mW 150V Product overview: ERA-8AEB64R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB64R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 SMD Thin Film Resistor 64.9R 0.1% 250mW 150V Product overview: ERA-8AEB64R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB64R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250mW 150V Resistor - 52-ERA-8AEB64R9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 150V Resistor
52-ERA-8AEB64R9V
SMD 250mW 150V Resistor 52-ERA-8AEB64R9V
1206 SMD Thin Film Resistor 64.9R 0.1% 250mW 150V Product overview: ERA-8AEB64R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB64R9V can be used for catalog matching and distributor lookup.

1206 SMD Thin Film Resistor 64.9R 0.1% 250mW 150V Product overview: ERA-8AEB64R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB64R9V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB64R9V
870831-ERA-8AEB64R9V
Chip Resistor - Surface Mount - ERA-8AEB64R9V 870831-ERA-8AEB64R9V
Manufacturer: Panasonic Win Source Part Number: 870831-ERA-8AEB64R9V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 64.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P64.9BCDKR, ERA-8AEB64R9P, ERA8AEB64R9V, P64.9BCCT, P64.9BCTR

Manufacturer: Panasonic
Win Source Part Number: 870831-ERA-8AEB64R9V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 64.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P64.9BCDKR, ERA-8AEB64R9P, ERA8AEB64R9V, P64.9BCCT, P64.9BCTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-8AEB64R9V 870831-ERA-8AEB64R9V
Product Name SMD 250mW 150V Resistor Chip Resistor - Surface Mount - ERA-8AEB64R9V
Resistance Range 64.9 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details