Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 649 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB6493V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 649 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 649 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 649 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0139 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 649 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0139
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 649 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0139
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 649 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 649 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 649 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 649 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1201
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 649 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1201
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 649 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 649 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0139
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 649 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers