The Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, has a resistance value of 6.34 kΩ and a power rating of 250 mW. It features a tolerance of ±0.1% and a maximum voltage rating of 150 V. This resistor is designed for high reliability, with stable performance under high temperature and humidity conditions, rated for a category temperature range of -55 °C to +155 °C. It is RoHS compliant and adheres to reference standards including IEC 60115-8 and JIS C 5201-8. The product is suitable for applications requiring precise resistance values and low noise characteristics.
RES, METAL FILM (THIN FILM), 6K34, 0.1%, 0.25W, 1206; Resistance:6.34kohm;
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 6.34 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 93T7699 | 31X1194 |
| Product Name | Res, Metal Film (Thin Film), 6K34, 0.1%, 0.25W, 1206; Resistance Panasonic | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 6340 ohms | |
| Tolerance | 0.1000 +/- % |