Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 634 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB6340V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 634 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 634 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 634 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0135 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 634 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0135
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 634 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0135
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 634 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 634 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 634 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 634 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1193
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 634 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1193
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 634 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 634 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0135
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 634 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details