Panasonic Res, Metal Film (Thin Film), 62K, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB623V

Description
RES, METAL FILM (THIN FILM), 62K, 0.1%, 0.25W, 1206; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 62K, 0.1%, 0.25W, 1206; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 62K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2105
Res, Metal Film (Thin Film), 62K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2105
RES, METAL FILM (THIN FILM), 62K, 0.1%, 0.25W, 1206; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62K, 0.1%, 0.25W, 1206; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2105
Product Name Res, Metal Film (Thin Film), 62K, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details