RES, METAL FILM (THIN FILM), 620R, 0.1%, 0.25W, 1206; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES SMD 620 OHM 0.1% 1/4W 1206
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 12T2103 | 57AK0983 | ERA-8AEB621V |
| Product Name | Res, Metal Film (Thin Film), 620R, 0.1%, 0.25W, 1206; Resistance Panasonic | 1206 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206 | |
| Resistance Range | 620 ohms | 620 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |