Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB6190V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 619 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 619 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0132 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0132
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0132
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 619 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 619 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1188
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1188
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 619 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 619 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0132
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers